EN
  • EN
  • DE

SFT1443-W

Part No SFT1443-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 9A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 9.8nC @ 10V
Max Input Capacitance 490pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 225 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package IPAK/TP
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1095447-SFT1443-W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1443-W CAD Model

Description

The SFT1443-W is a cutting-edge product from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of applications, particularly in the power management and control sectors. The SFT1443-W is a testament to ON Semiconductor's commitment to delivering high-performance, energy-efficient, and reliable components.

Key Features

  • High Efficiency: The SFT1443-W is engineered to provide maximum efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Durability: Built with robust materials, this product offers exceptional durability, ensuring a long operational life and stable performance even under challenging conditions.
  • Compact Design: Its compact form factor makes it an ideal choice for space-constrained applications without compromising on power or functionality.
  • Easy Integration: The device is designed for easy integration into various circuit designs, thanks to its user-friendly interface and compatibility with standard manufacturing processes.

Applications

The versatility of the SFT1443-W allows it to be utilized in numerous applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Renewable energy systems
  • Industrial automation

Quality and Reliability

ON Semiconductor is renowned for its stringent quality control measures and the SFT1443-W is no exception. Each unit is rigorously tested to ensure it meets the high standards of reliability and performance that customers expect from ON Semiconductor products.

Environmental Impact

Committed to environmental stewardship, ON Semiconductor ensures that the SFT1443-W adheres to eco-friendly manufacturing practices. This product is designed to minimize power wastage and contribute to the creation of energy-efficient electronic solutions, aligning with global efforts to reduce the carbon footprint of technology.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5179 $59.5585
275+ $0.4250 $116.8750
425+ $0.4118 $175.0150
580+ $0.3985 $231.1300
750+ $0.3852 $288.9000
1,005+ $0.3453 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess