EN
  • EN
  • DE

SG3525ADWG

Part No SG3525ADWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1095496-SG3525ADWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3525ADWG CAD Model

Description

ON Semiconductor SG3525ADWG PWM Controller

The ON Semiconductor SG3525ADWG is a versatile pulse width modulator (PWM) controller designed for a wide range of power supply and motor control applications. This integrated circuit is engineered to provide the necessary features to construct a high-performance regulated power supply with minimal external components.

Key Features

  • Adjustable Output: The SG3525ADWG offers an adjustable output pulse width, enabling precise control over the power delivered to the load.
  • Dual Output: It features dual outputs which can be operated in either push-pull or single-ended output configurations, providing flexibility for different design requirements.
  • Wide Operating Range: The device operates at a supply voltage range of 8V to 35V, making it suitable for a variety of power systems.
  • Frequency Control: With an oscillator frequency range up to 400 kHz, the SG3525ADWG can be used in applications requiring a broad range of switching frequencies.
  • Shutdown Capability: It includes under-voltage lockout with hysteresis, overcurrent shutdown, and programmable soft-start functions to ensure safe operation under abnormal conditions.
  • Error Amplifier: An onboard error amplifier with a low output impedance allows for direct feedback connection, which is essential for maintaining output voltage stability.

Applications

The SG3525ADWG is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D power amplifiers
  • Battery chargers

Package and Quality

ON Semiconductor's SG3525ADWG is offered in a 16-pin SOIC wide body package, which provides a compact footprint while allowing for adequate thermal performance. The device is manufactured to meet the stringent quality standards of ON Semiconductor, ensuring reliability and performance in demanding environments.

Whether you are designing a new power system or upgrading an existing one, the SG3525ADWG PWM controller from ON Semiconductor is a reliable and cost-effective solution that simplifies the design process and enhances system performance.

You May Also Be Interested in

Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess