EN
  • EN
  • DE

SG3525M

Part No SG3525M
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 189272-SG3525M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3525M CAD Model

Description

ON Semiconductor SG3525M Pulse Width Modulator Controller

The SG3525M from ON Semiconductor is a versatile and high-performance pulse width modulator (PWM) controller designed for a wide range of power supply and motor control applications. This integrated circuit (IC) is engineered to provide all the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

One of the key features of the SG3525M is its adjustable oscillator, which allows users to set the frequency of operation across a wide range. This flexibility makes it suitable for various applications, from low-frequency power inverters to high-frequency switching power supplies. The oscillator frequency can be adjusted through an external resistor and capacitor, giving designers the ability to tailor the device to their specific requirements.

The SG3525M also includes dual alternating outputs, which are designed to directly drive power MOSFETs or IGBTs in a push-pull configuration. This capability simplifies the design of high-efficiency power converters. Additionally, the outputs are capable of sinking and sourcing a high current, which ensures rapid charging and discharging of the gate capacitance of the power devices, leading to reduced switching losses.

Another significant feature of the SG3525M is its built-in under-voltage lockout circuit. This circuit ensures that the PWM controller only operates when the supply voltage is within an acceptable range, thus protecting the system from low-voltage conditions that could lead to inefficient operation or damage to the components.

The SG3525M also offers a range of protection features, such as a programmable soft-start function that limits the inrush current at startup, reducing stress on the power supply components. Additionally, the device has a shutdown pin that can be used to turn off the outputs, providing a simple method for implementing over-voltage or over-temperature protection circuits.

Overall, the SG3525M from ON Semiconductor is a reliable and versatile PWM controller that is an excellent choice for designers looking to optimize the performance and efficiency of their power supply and motor control systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess