EN
  • EN
  • DE

SGR2N60UFDTF

Part No SGR2N60UFDTF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 2.4A 25W DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 600 V 2.4 A 25 W Surface Mount TO-252AA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name SGR2N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894315-SGR2N60UFDTF
Ultra Librarian 3D Model Ultra Librarian SGR2N60UFDTF CAD Model

Description

ON Semiconductor SGR2N60UFDTF IGBT Overview

The SGR2N60UFDTF is an advanced insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a company renowned for its innovative power and signal management solutions. This high-performance IGBT is designed to offer superior switching performance and high thermal stability, making it an excellent choice for a wide range of power applications.

Key Features

  • High Current Capability: The SGR2N60UFDTF is capable of handling high continuous current, making it suitable for demanding applications that require robust current handling capabilities.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop, which translates to improved efficiency and reduced power losses during operation.
  • Fast Switching Speed: With its fast switching speed, the SGR2N60UFDTF ensures minimal switching losses and is ideal for high-frequency applications.
  • High Input Impedance: The high input impedance characteristic of this IGBT allows for easy drive and control, which can simplify circuit design and reduce the need for additional components.
  • Enhanced Ruggedness: ON Semiconductor has engineered this IGBT to withstand harsh operating conditions, providing enhanced ruggedness and reliability.

Applications

The versatile nature of the SGR2N60UFDTF makes it suitable for a variety of applications, including:

  • Motor drives and inverters
  • Power supplies and converters
  • Induction heating systems
  • Uninterruptible power supplies (UPS)
  • Renewable energy inverters, such as those used in solar and wind power systems

Technical Specifications

The SGR2N60UFDTF boasts a range of technical specifications that highlight its performance capabilities:

  • 600V Collector-to-Emitter Breakdown Voltage
  • Continuous Collector Current at 25°C: 3.6A
  • Gate-Emitter Voltage: ±20V
  • Low Collector-Emitter Saturation Voltage
  • Maximum Operating Temperature: +150°C

In conclusion, the SGR2N60UFDTF from ON Semiconductor represents a powerful solution for designers seeking an IGBT with high efficiency, reliability, and performance. Its robust construction and advanced features make it a smart choice for a broad array of power applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess