EN
  • EN
  • DE

SGR2N60UFDTM

Part No SGR2N60UFDTM
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 2.4A 25W DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 600 V 2.4 A 25 W Surface Mount TO-252AA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name SGR2N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933369-SGR2N60UFDTM
Ultra Librarian 3D Model Ultra Librarian SGR2N60UFDTM CAD Model

Description

ON Semiconductor SGR2N60UFDTM Product Overview

The SGR2N60UFDTM is a high-performance, ultra-fast IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor. This cutting-edge semiconductor device is engineered to provide efficient and reliable performance for a wide range of power applications. The SGR2N60UFDTM is built to handle high voltages and currents, making it an ideal choice for power conversion and control systems.

Key Features

  • High Voltage Capability: The SGR2N60UFDTM is capable of supporting a collector-emitter voltage (Vce) of up to 600V, making it suitable for high voltage applications.
  • Low On-State Voltage: The device provides a low on-state voltage drop, which results in higher efficiency and reduced power losses during operation.
  • Fast Switching Speed: With its fast switching capabilities, the SGR2N60UFDTM ensures minimal switching losses and is well-suited for high-frequency power switching applications.
  • High Current Rating: The IGBT can handle continuous collector currents (Ic) of up to 2A, ensuring robust performance in demanding situations.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which provides protection against reverse voltage transients and enhances overall system reliability.

Applications

The SGR2N60UFDTM is versatile and can be utilized in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Induction heating systems
  • Motor drives and inverters
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the SGR2N60UFDTM is no exception. The device is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. It is designed to meet rigorous industry standards, ensuring it can withstand the demands of various operating environments.

Environmental Compliance

The SGR2N60UFDTM is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

In summary, the SGR2N60UFDTM from ON Semiconductor is a powerful and efficient IGBT that offers fast switching, high voltage and current capabilities, and integrated protection features, making it an excellent choice for designers and engineers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess