EN
  • EN
  • DE

SHN1B01FDW1T1G

Part No SHN1B01FDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 50V 0.2A SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 2μA
Typical Gain (hFE) (Min) 200 @ 2mA, 6V
Maximum Power Dissipation 380mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1043892-SHN1B01FDW1T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SHN1B01FDW1T1G CAD Model

Description

ON Semiconductor's SHN1B01FDW1T1G is a state-of-the-art semiconductor device designed for high efficiency and reliability in a range of electronic applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Performance: The SHN1B01FDW1T1G boasts excellent performance characteristics that make it suitable for demanding applications. Its high-speed switching capabilities ensure minimal power loss and improved system efficiency.
  • Energy Efficiency: With energy conservation being a critical concern in electronics design, this device is engineered to operate with low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • Durability: The robust design of the SHN1B01FDW1T1G guarantees a long operational life, withstanding harsh conditions and providing consistent performance over time.
  • Compact Form Factor: ON Semiconductor has packaged the SHN1B01FDW1T1G in a compact form, making it suitable for space-constrained applications without compromising on power or functionality.

Applications

The SHN1B01FDW1T1G is versatile and can be used in various applications, including:

  • Power management systems
  • DC-DC converters
  • Portable devices
  • Telecommunication equipment
  • Computing platforms
  • Automotive electronics

Quality and Reliability

ON Semiconductor ensures that each SHN1B01FDW1T1G device meets rigorous quality standards. The product undergoes extensive testing to guarantee its performance under various conditions. Users can trust in the reliability and longevity that ON Semiconductor products are known for.

Environmental Compliance

The SHN1B01FDW1T1G is manufactured with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for use in all types of electronic equipment.

For detailed specifications, application notes, and further information, customers are encouraged to visit ON Semiconductor's official website or contact their support team. The SHN1B01FDW1T1G represents ON Semiconductor's dedication to innovation, efficiency, and quality in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0529 $57.9255
2,660+ $0.0434 $115.4440
4,110+ $0.0422 $173.4420
5,670+ $0.0408 $231.3360
7,335+ $0.0394 $288.9990
9,805+ $0.0353 $346.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,048 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess