EN
  • EN
  • DE

SLG4R42243VTR

Part No SLG4R42243VTR
Manufacturer SILEGO
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970991-SLG4R42243VTR
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4R42243VTR CAD Model

Description

The SLG4R42243VTR is a Configurable Mixed-signal IC (CMIC) from Silego Technology. These CMICs allow designers to integrate multiple discrete components into a single, small form-factor device, saving board space and reducing BOM cost. They are highly configurable, providing flexibility to customize functionality to meet specific application requirements.

Applications

  • Mobile devices (smartphones, tablets): Power management, audio control, I/O expansion.
  • Wearable electronics (smartwatches, fitness trackers): Sensor interfacing, display control, button debouncing.
  • Internet of Things (IoT) devices: Sensor hubs, data logging, wireless communication control.
  • Consumer electronics (remote controls, game controllers): Button mapping, LED control, IR communication.
  • Industrial control systems: Logic functions, timing control, signal conditioning.

Features

  • Configurable logic blocks: Allow implementation of custom logic functions.
  • Analog switches: Enable flexible signal routing.
  • Programmable delays and timers: Provide precise timing control.
  • I2C interface: Enables communication with microcontrollers and other peripherals.
  • Low power consumption: Extends battery life in portable applications.
  • Small form-factor package: Saves board space and reduces overall system size.

Benefits

  • Reduced BOM cost: Integrates multiple discrete components into a single device.
  • Smaller board size: Enables more compact designs.
  • Increased design flexibility: Allows customization of functionality to meet specific needs.
  • Improved power efficiency: Low power consumption extends battery life.
  • Faster time to market: Simplifies design and reduces development time.

Additional Details

The SLG4R42243VTR is configured using Silego's GreenPAK Designer software, which provides a user-friendly graphical interface for customizing the device's functionality. Specific technical specifications, such as operating voltage, temperature range, and pinout details, should be verified in the official Silego Technology datasheet. These CMICs are a versatile solution for integrating mixed-signal functions in a wide range of applications, leading to smaller, more efficient, and cost-effective electronic devices.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess