The SHWJ1045 is a high-performance, N-channel Trench Field Effect Transistor (FET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is optimized for fast switching applications and is suitable for a wide range of power management tasks. Its low on-resistance and high current handling capabilities make it an ideal choice for high-efficiency power conversion and management in various electronic devices.
Key Features
- Low RDS(on): The SHWJ1045 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for demanding power applications, ensuring reliable performance even under heavy load conditions.
- Fast Switching Speed: The device is engineered for fast switching, which is crucial for reducing switching losses and improving the performance of power conversion systems.
- Robust Thermal Performance: The SHWJ1045 is designed to maintain stability and performance even at elevated temperatures, making it reliable for applications with challenging thermal environments.
- Enhanced Durability: ON Semiconductor's commitment to quality ensures that the SHWJ1045 is built to last, with a robust construction that can withstand the rigors of daily operation.
Applications
The versatility of the SHWJ1045 allows it to be used in a variety of applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Battery Management Systems
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
Technical Specifications
| Parameter |
Value |
| VDS Max |
100V |
| ID Max |
104A |
| RDS(on) Typ |
4.5 mΩ |
| Package |
TO-247 |
For engineers and designers looking for a reliable and efficient power transistor, the SHWJ1045 from ON Semiconductor is an excellent choice that combines high performance with durability and energy efficiency.