EN
  • EN
  • DE

SMBD1042LT1

Part No SMBD1042LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SS SOT23 DUAL DIO SPCL / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895722-SMBD1042LT1
Ultra Librarian 3D Model Ultra Librarian SMBD1042LT1 CAD Model

Description

ON Semiconductor SMBD1042LT1 - Robust Diode for High-Speed Switching

The ON Semiconductor SMBD1042LT1 is a high-performance, surface-mount Schottky Barrier Diode designed to meet the needs of a wide array of electronic applications. This diode is particularly suitable for high-speed switching operations due to its low forward voltage drop and fast reverse recovery time. Its compact SMB package makes it an ideal choice for space-constrained applications while providing excellent thermal performance.

Key Features:

  • Low Forward Voltage: The SMBD1042LT1 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during the conduction phase.
  • Fast Switching Speed: With its quick reverse recovery time, this diode is optimized for high-speed switching, making it perfect for high-frequency applications.
  • High Current Capacity: This device can handle a substantial current load, contributing to its versatility in various circuit designs.
  • Surface-Mount Package: The SMB package is not only space-saving but also allows for easier assembly in automated production processes.
  • Robust Construction: ON Semiconductor's commitment to quality ensures that the SMBD1042LT1 is built to withstand challenging conditions, providing a reliable solution for your circuit needs.

Applications:

The SMBD1042LT1 is well-suited for a multitude of applications, including but not limited to:

  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply OR-ing diodes
  • Reverse battery protection
  • Automotive applications

Technical Specifications:

Parameter Value Package Type SMB Peak Repetitive Reverse Voltage 40 V Average Rectified Forward Current 1 A Operating Temperature Range -55°C to +125°C

In conclusion, the ON Semiconductor SMBD1042LT1 is a versatile and efficient solution for high-speed switching and power rectification. Its robust design and technical prowess make it a go-to component for engineers looking to enhance their electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,295 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess