EN
  • EN
  • DE

SMBD1472LT1G

Part No SMBD1472LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SS SOT23 DUAL DIO SPCL / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBD1472
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1094112-SMBD1472LT1G
Ultra Librarian 3D Model Ultra Librarian SMBD1472LT1G CAD Model

Description

ON Semiconductor SMBD1472LT1G Product Overview

The ON Semiconductor SMBD1472LT1G is a high-performance Schottky Barrier Diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact SMB package, making it suitable for space-constrained applications while providing robust thermal performance and reliability.

Key Features

  • Low Forward Voltage Drop: The SMBD1472LT1G is engineered to offer a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides fast switching capabilities, making it ideal for high-frequency applications.
  • Surface Mount Package: The SMB (Surface Mount Biased) package allows for efficient PCB space utilization and is well-suited for automated assembly processes.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the diode's ruggedness and long-term reliability by providing protection against excessive voltage spikes.
  • Low Reverse Leakage Current: It exhibits low leakage current characteristics, which minimizes power loss when the diode is reverse-biased.

Applications

The SMBD1472LT1G is versatile and can be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications
  • High-frequency rectification

Product Specifications

The SMBD1472LT1G boasts a range of specifications that make it suitable for demanding environments:

  • Maximum repetitive reverse voltage (V<sub>RRM): 40V
  • Average rectified forward current (I<sub>o): 1A
  • Forward voltage drop (V<sub>F) at I<sub>F: 0.385V
  • Operating junction temperature range: -55°C to +125°C
  • ESD capability

With its combination of efficiency, speed, and compact footprint, the ON Semiconductor SMBD1472LT1G Schottky Barrier Diode is an excellent choice for designers looking to enhance the performance of their power management systems, while maintaining a high level of reliability and durability.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0458 $50.1510
2,660+ $0.0376 $100.0160
4,110+ $0.0365 $150.0150
5,670+ $0.0353 $200.1510
7,335+ $0.0341 $250.1235
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,954 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess