EN
  • EN
  • DE

SMBD1488LT1G

Part No SMBD1488LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 SWCH DIO SPCL / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 327856-SMBD1488LT1G
Ultra Librarian 3D Model Ultra Librarian SMBD1488LT1G CAD Model

Description

The SMBD1488LT1G is a high-performance, surface-mounted diode crafted by ON Semiconductor, a leader in energy-efficient innovations. This diode is designed to provide precision, efficiency, and reliability for a wide range of applications, including power management, protection, and signal rectification.

Key Features

  • Low Forward Voltage Drop: This feature ensures minimal power loss during operation, enhancing the overall efficiency of the electronic circuit.
  • Fast Switching Speed: The SMBD1488LT1G offers rapid switching capabilities, which is critical for high-frequency applications and reduces switching losses.
  • Surface-Mount Package: The device comes in a compact SMB package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).
  • High Surge Current Capability: It can handle high surge currents, making it suitable for circuits that may experience occasional surges, thus providing robust protection.
  • RoHS Compliant: The diode adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various electronics.

Applications

The versatility of the SMBD1488LT1G allows it to be used in a multitude of electronic applications, including:

  • Power supply design
  • Automotive systems
  • Consumer electronics
  • Telecommunications
  • Industrial equipment

Technical Specifications

The SMBD1488LT1G is built to meet the following specifications:

  • Diode Configuration: Single
  • Maximum Forward Voltage: Specified by the manufacturer
  • Maximum Reverse Leakage Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

With its robust construction and ON Semiconductor's commitment to quality, the SMBD1488LT1G is an excellent choice for designers looking to incorporate a reliable diode into their electronic systems. Its combination of speed, efficiency, and compact form factor make it a versatile component for modern electronics.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess