EN
  • EN
  • DE

SMBT1109-1LT3

Part No SMBT1109-1LT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBT1109
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Win Source Part Number 741832-SMBT1109-1LT3
Ultra Librarian 3D Model Ultra Librarian SMBT1109-1LT3 CAD Model

Description

ON Semiconductor SMBT1109-1LT3 Product Overview

The ON Semiconductor SMBT1109-1LT3 is a state-of-the-art transistor designed to meet the high demands of modern electronic applications. This product is part of ON Semiconductor's broad portfolio of discrete devices, known for their reliability and performance. The SMBT1109-1LT3 is a bipolar junction transistor (BJT) that offers excellent current gain and high collector current, making it suitable for a wide range of applications including amplification, switching, and signal modulation.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: SOT-23
  • Collector-Emitter Voltage (V<sub>CEO): 25 V
  • Collector Current (I<sub>C): Up to 500 mA
  • Power Dissipation (P<sub>D): 225 mW
  • DC Current Gain (h<sub>FE): High
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The SMBT1109-1LT3 is incredibly versatile and can be used in a variety of electronic circuits. It is commonly found in:

  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Signal Processing Applications
  • Switching Power Supplies
  • Motor Control Circuits
  • General Purpose Switching and Amplification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SMBT1109-1LT3 is manufactured with the highest standards to ensure that it delivers consistent performance and reliability. With its robust design, it is capable of withstanding harsh conditions while maintaining its functionality.

Environmental Compliance

The SMBT1109-1LT3 is a RoHS-compliant component, adhering to the European Union's directive on the restriction of hazardous substances. This reflects ON Semiconductor's dedication to environmental sustainability and the promotion of environmentally friendly products.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess