EN
  • EN
  • DE

SMBT1505T3

Part No SMBT1505T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE STD REC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 047009-SMBT1505T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1505T3 CAD Model

Description

ON Semiconductor SMBT1505T3 Zener Diodes

The ON Semiconductor SMBT1505T3 series represents a range of high-performance Zener diodes designed to offer voltage regulation and protection in a variety of electronic applications. These diodes are particularly well-suited for situations where space is at a premium, thanks to their compact SMB surface-mount package, which ensures a minimal footprint on the PCB while still providing superior thermal performance.

With a nominal Zener voltage of 15V, the SMBT1505T3 series is versatile enough to be used in many circuits, offering a stabilization and regulation function that is essential for maintaining a constant voltage. This makes them ideal for use in power supply circuits, voltage reference applications, and as a means of protecting sensitive components from potential damage caused by voltage transients.

The SMBT1505T3 diodes are characterized by their low Zener impedance and excellent clamping capability, which are critical features for applications that require a stable and reliable voltage protection solution. These diodes are also notable for their high surge capability, which allows them to withstand transient overvoltage conditions without failing.

ON Semiconductor has designed these Zener diodes with an eye towards quality and reliability. The SMBT1505T3 series is compliant with the RoHS directive, meaning they are manufactured without the use of hazardous substances such as lead, making them an environmentally friendly choice for electronic designs. Additionally, these diodes have a wide operating temperature range, ensuring they can perform reliably in a variety of environmental conditions.

Whether you're designing power management systems, consumer electronics, or automotive applications, the SMBT1505T3 Zener diodes from ON Semiconductor offer a dependable solution for voltage regulation and protection. Their combination of small size, high performance, and environmental compliance makes them a smart choice for modern electronic designs.

With ON Semiconductor's commitment to quality, you can be assured that these diodes will meet the stringent requirements of your electronic projects and contribute to the overall stability and longevity of your products.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5844 $58.4400
245+ $0.4793 $117.4285
375+ $0.4643 $174.1125
515+ $0.4493 $231.3895
665+ $0.4343 $288.8095
890+ $0.3904 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess