EN
  • EN
  • DE

SMBZ10-14LT1-14V0

Part No SMBZ10-14LT1-14V0
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 190724-SMBZ10-14LT1-14V0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBZ10-14LT1-14V0 CAD Model

Description

ON Semiconductor SMBZ10-14LT1-14V0 Zener Voltage Regulator Diode

The ON Semiconductor SMBZ10-14LT1-14V0 is a high-performance Zener voltage regulator diode designed for electronic applications requiring a precise voltage regulation and a high level of protection against voltage transients. This component is a reliable solution for voltage stabilization, with a nominal Zener voltage of 14V and a tolerance of ±5%, making it suitable for a wide range of uses in power management circuits.

Encased in a small SMB surface-mount package, the SMBZ10-14LT1-14V0 offers a compact footprint that is ideal for space-constrained applications. Its low-profile design allows for high-density mounting, which is advantageous in modern electronic devices where space is at a premium. The device's package is designed for optimal thermal performance, ensuring stability and long-term reliability even under varying operating conditions.

With a power dissipation of 1W, the SMBZ10-14LT1-14V0 is capable of handling moderate power levels, making it suitable for a variety of electronic circuits, including power supplies, consumer electronics, and automotive systems. Its robust construction ensures that it can withstand the rigors of daily use, including exposure to high temperatures and sudden voltage spikes.

The SMBZ10-14LT1-14V0 features a fast response time, providing quick protection for sensitive components against overvoltage conditions. It is designed to operate effectively over a broad operating temperature range, ensuring consistent performance in a variety of environments. This Zener diode's excellent clamping ability makes it an excellent choice for transient voltage suppression applications, safeguarding electronic equipment from voltage surges and spikes that can cause irreparable damage.

ON Semiconductor's commitment to quality is evident in the SMBZ10-14LT1-14V0, which is manufactured to meet high industry standards for durability and reliability. Whether used in industrial control systems, telecommunications equipment, or consumer electronics, this Zener voltage regulator diode is an essential component for maintaining stable operation and extending the lifespan of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess