EN
  • EN
  • DE

SMBZ10-25LT1

Part No SMBZ10-25LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBZ10
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895862-SMBZ10-25LT1
Ultra Librarian 3D Model Ultra Librarian SMBZ10-25LT1 CAD Model

Description

The ON Semiconductor SMBZ10-25LT1 is a high-performance Zener voltage regulator diode designed for electronic applications requiring a precise voltage regulation and a high level of reliability. This component is ideal for use in power supply circuits, voltage reference modules, and as a protection device in a variety of electronic devices.

Key Features:

  • Zener Voltage: The SMBZ10-25LT1 offers a nominal Zener voltage of 10V, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it suitable for a wide range of applications.
  • Package: Packaged in a SMB (DO-214AA) surface-mount package, it is designed for automated assembly processes and is ideal for space-constrained applications.
  • Surge Capability: It has the capability to withstand surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the device.
  • Temperature Stability: The SMBZ10-25LT1 is characterized by its excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Tolerance: This Zener diode features a tight tolerance level, typically ±5%, providing precise voltage regulation for sensitive electronic circuits.

Applications:

  • Power Management
  • Voltage Regulation and Reference
  • Overvoltage Protection
  • Consumer Electronics
  • Telecommunications
  • Industrial Equipment

The SMBZ10-25LT1 from ON Semiconductor represents a reliable solution for designers looking to incorporate voltage regulation and protection in their electronic systems. Its combination of features ensures that it can meet the demanding requirements of modern electronics, providing a stable and secure voltage in a variety of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess