EN
  • EN
  • DE

SMBZ10-34LT1

Part No SMBZ10-34LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 190729-SMBZ10-34LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBZ10-34LT1 CAD Model

Description

The ON Semiconductor SMBZ10-34LT1 is a high-performance Zener diode designed for a wide range of applications. This Zener diode is engineered to provide a very precise voltage regulation, making it an ideal choice for voltage reference or voltage clamping applications. With its robust design and reliable performance, the SMBZ10-34LT1 is well-suited for demanding environments and applications.

Key Features:

  • Nominal Zener Voltage: The device features a nominal Zener voltage of 10V, providing a stable reference voltage for various circuits.
  • Power Dissipation: It offers a power dissipation of 1W, ensuring that it can handle a significant amount of energy without degradation.
  • Package: The SMBZ10-34LT1 comes in a compact SMB package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: This Zener diode can withstand high surge currents, making it suitable for applications that may experience transient voltage spikes.
  • Low Leakage Current: It has a low leakage current, which enhances its efficiency and reduces power loss in the circuit.
  • High Temperature Operation: Capable of operating at high temperatures, the SMBZ10-34LT1 maintains its performance and reliability even under thermal stress.

Applications:

  • Power Management
  • Overvoltage Protection
  • Voltage Regulation
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment

The ON Semiconductor SMBZ10-34LT1 Zener diode is a versatile component that provides a cost-effective solution for managing and protecting electronic circuits. Its combination of high precision, reliability, and small form factor makes it an excellent choice for designers looking to enhance the stability and longevity of their systems.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the SMBZ10-34LT1 offers the performance and durability needed to ensure your applications run smoothly and efficiently.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess