EN
  • EN
  • DE

SMBZ1449-10LT3

Part No SMBZ1449-10LT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 064877-SMBZ1449-10LT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBZ1449-10LT3 CAD Model

Description

Product Overview: SMBZ1449-10LT3

The SMBZ1449-10LT3 is a high-performance voltage regulator component designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically tailored to meet the needs of a wide range of applications that require stable voltage regulation, such as consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • Voltage Regulation: The SMBZ1449-10LT3 offers precise voltage regulation, which is crucial for the stable operation of sensitive electronic circuits. It ensures that the output voltage remains constant even with variations in input voltage or load conditions.
  • Package: Encased in a compact SMB package, this voltage regulator is designed for surface mounting, which makes it suitable for use in space-constrained applications.
  • Power Handling: With its ability to handle a substantial power level, the SMBZ1449-10LT3 is capable of supporting a variety of circuits without compromising on performance or efficiency.
  • Thermal Performance: The device is engineered to operate within a wide temperature range, ensuring reliable performance even under extreme conditions. This is particularly important for automotive and industrial applications where temperatures can vary significantly.
  • Quality and Reliability: As with all ON Semiconductor products, the SMBZ1449-10LT3 is manufactured to the highest quality standards, ensuring exceptional reliability and a long operational lifespan.

Applications

The versatile nature of the SMBZ1449-10LT3 allows it to be used across various sectors. In consumer electronics, it can be found in devices such as smartphones, tablets, and laptops, providing the stable power necessary for their sensitive internal components. In the automotive sector, it contributes to the functionality of onboard electronics and safety systems. For telecommunications equipment, it ensures consistent performance, which is essential for maintaining communication integrity. Additionally, in industrial settings, it supports the operation of machinery and control systems that require steady voltage inputs.

Conclusion

ON Semiconductor's SMBZ1449-10LT3 is a robust, efficient, and reliable voltage regulator that meets the stringent requirements of a multitude of applications. Its combination of precise voltage regulation, compact form factor, and durable design makes it an excellent choice for any system that demands high-quality power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess