EN
  • EN
  • DE

SMF16AT1G

Part No SMF16AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SOD123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V
Minimum Breakdown Voltage 17.8V
Max Clamping Voltage 26V
Peak Pulse Current(Ippm) 7.7A
Power Dissipation - Pd 200W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-123FL
Win Source Part Number 1098276-SMF16AT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Building Automation, Communications & Networking, Security, Industrial
Ultra Librarian 3D Model Ultra Librarian SMF16AT1G CAD Model

Description

ON Semiconductor SMF16AT1G Transient Voltage Suppressor

The ON Semiconductor SMF16AT1G is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). This robust device is a must-have for safeguarding components in a wide range of applications, including automotive systems, consumer electronics, power supplies, and industrial equipment.

Key Features

  • Stand-Off Voltage: The SMF16AT1G offers a stand-off voltage of 16V, making it suitable for a variety of circuits operating at this voltage level.
  • Peak Pulse Power: With a peak pulse power of 200W for a 10/1000µs waveform, this TVS can handle significant power surges, ensuring reliable protection against transient events.
  • Low Leakage: The device is designed with low leakage current, minimizing power loss when the device is in standby mode and enhancing overall energy efficiency.
  • Fast Response Time: The SMF16AT1G boasts an exceptionally fast response time to transient events, providing immediate protection for connected components.
  • Compact Package: Enclosed in an SOD-123FL package, the TVS is compact and suitable for space-constrained applications without sacrificing performance.
  • Environmental Compliance: This TVS is compliant with RoHS and Halogen-Free standards, ensuring it meets global environmental and regulatory requirements.

Applications

The versatility of the SMF16AT1G allows it to be integrated into a broad spectrum of applications. Its robust design is particularly well-suited for automotive environments where transient voltage spikes are common. In consumer electronics such as smartphones, tablets, and laptops, it provides reliable protection to sensitive microelectronic circuits. Additionally, it is an excellent choice for power management systems, where it can prevent damage caused by surges and spikes, and in industrial settings, where machinery and control systems require robust protection against electrical noise and transients.

Overall, the ON Semiconductor SMF16AT1G is a highly reliable and efficient solution for transient voltage suppression, offering superior protection for electronic devices across a multitude of industries.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess