EN
  • EN
  • DE

SMF33AT1G

Part No SMF33AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 33VWM 53.3VC SOD123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 53.3V
Current - Peak Pulse (10/1000μs) 3.8A
Power - Peak Pulse 200W
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package SOD-123F
Manufacturer Device Package SOD-123FL
Win Source Part Number 029356-SMF33AT1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SMF33AT1G CAD Model

Description

ON Semiconductor SMF33AT1G TVS Diode

The SMF33AT1G from ON Semiconductor is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a part of ON Semiconductor's high-performance protection devices that are engineered to safeguard voltage-sensitive components from destruction or degradation.

Featuring a unidirectional configuration, the SMF33AT1G is optimized for the protection of one power line. It offers a standoff voltage of 33V, which is the maximum voltage that the diode can withstand on a continuous basis without conducting significant current. In the event of a voltage spike, the diode clamps the excess voltage, diverting the energy away from the protected components and thus preventing damage.

With its low-profile design, the SMF33AT1G comes in an SOD-123FL package, which is ideal for applications where space is at a premium. Despite its small size, it provides a peak pulse power dissipation of 200W for a 10/1000μs waveform, which is a testament to its ability to withstand high-energy transients. The device's fast response time ensures that it reacts almost instantaneously to transient events, offering immediate protection to the circuitry.

The SMF33AT1G is also characterized by its low leakage current and low clamping voltage, making it an efficient solution for power supply circuits, data lines, and other sensitive electronics. Its operating temperature range of -55°C to +150°C allows for deployment in a wide variety of environmental conditions, ensuring reliable operation even under extreme scenarios.

Compliant with RoHS and Halogen-Free standards, the SMF33AT1G reflects ON Semiconductor's commitment to environmental sustainability while providing state-of-the-art protection for electronic devices. Whether integrated into consumer electronics, automotive systems, or industrial equipment, the SMF33AT1G ensures that your devices remain safe from the unpredictable nature of voltage transients.

Overall, the SMF33AT1G TVS diode is a high-quality protective component that offers a combination of compact form factor, high transient power capacity, and reliable performance, making it a top choice for circuit designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5532 $58.0860
255+ $0.4541 $115.7955
395+ $0.4398 $173.7210
545+ $0.4257 $232.0065
705+ $0.4114 $290.0370
940+ $0.3689 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess