EN
  • EN
  • DE

SMMBT3906WT1G

Part No SMMBT3906WT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.2A SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 150 mW Surface Mount SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name SMMBT3906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number SMMBT3906WT1GOSDKR, SMMBT3906WT1G-ND, SMMBT3906WT1GOSCT, SMMBT3906WT1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896258-SMMBT3906WT1G
Ultra Librarian 3D Model Ultra Librarian SMMBT3906WT1G CAD Model

Description

ON Semiconductor SMMBT3906WT1G - Bipolar Transistor

The ON Semiconductor SMMBT3906WT1G is a high-performance, dual general-purpose PNP transistor designed for a wide array of applications. It is housed in an ultra-small SOT-363 surface mount package, which makes it an ideal choice for space-constrained applications. This product is particularly suitable for use in switching and amplifier applications, offering a balanced combination of useful features that enhance its overall functionality.

The SMMBT3906WT1G boasts a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 200 mA, providing ample power handling capability for a variety of circuits. Its transition frequency (fT) is specified at 250 MHz, allowing for efficient operation in high-frequency signal processing applications. With a low collector-emitter saturation voltage, this transistor ensures low power loss and higher efficiency, making it an excellent choice for power management circuits.

Featuring high current gain bandwidth product and excellent linearity, the SMMBT3906WT1G is optimized for low-level analog signal amplification, ensuring minimal distortion and high fidelity. The device's matched pair configuration allows for excellent parameter tracking, a feature that is particularly beneficial in differential amplifier circuits where matching characteristics are crucial for optimal performance.

ON Semiconductor's commitment to environmental sustainability is evident in the SMMBT3906WT1G, as it is a Pb-free, Halide-free, and RoHS compliant product. This compliance ensures that it meets the latest environmental standards, making it suitable for use in green products and applications that demand environmentally friendly components.

Whether you're designing consumer electronics, telecommunication systems, or industrial equipment, the SMMBT3906WT1G from ON Semiconductor is a reliable and versatile component that can enhance the performance and efficiency of your electronic designs. Its compact form factor, combined with its robust electrical characteristics, makes it a valuable addition to any circuit designer's toolkit.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0373 $50.1685
2,870+ $0.0349 $100.1630
4,455+ $0.0337 $150.1335
6,390+ $0.0313 $200.0070
8,310+ $0.0301 $250.1310
10,385+ $0.0289 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess