EN
  • EN
  • DE

SMMBTA64LT1G

Part No SMMBTA64LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 30V 500MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor PNP - Darlington 30 V 500 mA 125MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMBTA64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896261-SMMBTA64LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBTA64LT1G CAD Model

Description

ON Semiconductor SMMBTA64LT1G Bipolar Transistor

The ON Semiconductor SMMBTA64LT1G is a high-performance PNP bipolar (BJT) transistor designed for use in a wide range of electronic applications. This transistor is part of ON Semiconductor's innovative portfolio of semiconductor components that are renowned for their reliability and efficiency.

The SMMBTA64LT1G transistor is characterized by its low V<sub>CE(sat) which makes it an excellent choice for low voltage operations. It is particularly suitable for load switch and amplifier applications where power efficiency is crucial. With its PNP polarity, the device is designed for complementing NPN transistors in various circuit configurations, providing designers with greater flexibility in their designs.

This transistor comes in a compact SOT-23 surface-mount package, which is not only space-saving but also conducive for automated assembly processes, making it a perfect fit for mass-produced electronic devices. The package is designed to optimize the thermal performance and power handling capabilities of the component.

Key features of the SMMBTA64LT1G include:

  • PNP Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO) of -80V
  • Collector Current (IC) of -500mA
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain Bandwidth Product (fT)
  • RoHS compliant and Pb-Free for environmental considerations

ON Semiconductor's commitment to quality ensures that the SMMBTA64LT1G transistor meets the stringent standards required by the electronics industry. It is designed for use in a variety of circuits, including signal processing, power management, and other general-purpose applications. Whether you are developing consumer electronics, industrial systems, or automotive technologies, the SMMBTA64LT1G provides the performance and reliability necessary for your electronic designs.

Overall, the SMMBTA64LT1G from ON Semiconductor is a versatile and efficient solution for designers looking to enhance their circuitry with a reliable PNP transistor. Its robust design and electrical characteristics make it a go-to component for engineers aiming to optimize their products' performance.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess