EN
  • EN
  • DE

SMMBZ33VALT1G

Part No SMMBZ33VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODES 26VWM 46VC SOT23 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SMMBZ33
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1131451-SMMBZ33VALT1G
Ultra Librarian 3D Model Ultra Librarian SMMBZ33VALT1G CAD Model

Description

ON Semiconductor SMMBZ33VALT1G Zener Voltage Regulator Diode

The ON Semiconductor SMMBZ33VALT1G is a high-quality Zener voltage regulator diode designed for optimal performance in a variety of electronic applications. This small surface-mount device is part of ON Semiconductor's robust voltage protection product line, offering excellent stability and reliability for circuits requiring voltage regulation or voltage reference solutions.

Key Features

  • Voltage Regulation: The SMMBZ33VALT1G provides a nominal Zener voltage of 33V, making it suitable for applications that require a precise voltage reference.
  • Power Dissipation: With its power dissipation rating of 200mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in various conditions.
  • Package: It comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Low Leakage Current: The device features low leakage current, ensuring minimal power loss and increased efficiency in the circuit.
  • High Surge Capability: It has the capability to withstand surge currents, providing additional protection against voltage spikes and transients that can occur in electronic systems.

Applications

The SMMBZ33VALT1G is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices
  • Power management systems
  • Industrial control circuits
  • Portable and battery-powered devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMMBZ33VALT1G is no exception. It is manufactured to meet high industry standards, ensuring both performance and durability. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Whether you are designing a new circuit or seeking to enhance an existing one, the ON Semiconductor SMMBZ33VALT1G Zener voltage regulator diode is an excellent choice for maintaining voltage stability and protecting sensitive components from electrical stress.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,490+ $0.0201 $50.0490
6,065+ $0.0165 $100.0725
9,375+ $0.0160 $150.0000
12,905+ $0.0155 $200.0275
16,670+ $0.0150 $250.0500
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 2490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess