EN
  • EN
  • DE

SMMSZ4689ET1G

Part No SMMSZ4689ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power Dissipation 500mW
Current - Reverse Leakage @ Vr 10μA @ 3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 126328-SMMSZ4689ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMMSZ4689ET1G CAD Model

Description

The SMMSZ4689ET1G is a high-quality Zener diode product from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to provide voltage regulation with a high degree of precision and reliability. It is commonly used in a variety of applications, ranging from voltage stabilization and regulation to providing protection against voltage transients.

Key Features

  • Nominal Zener Voltage: This component has a nominal Zener voltage that is ideal for a range of electronic circuits requiring a stable reference voltage.
  • Power Dissipation: The SMMSZ4689ET1G is capable of dissipating a significant amount of power, making it suitable for high-power applications.
  • Package: It comes in a small and compact SOD-123 surface-mount package, which is ideal for space-constrained applications.
  • High Stability: ON Semiconductor's rigorous manufacturing standards ensure that this Zener diode offers excellent stability over time and temperature variations.
  • Low Leakage Current: The device features a low leakage current, which contributes to its overall efficiency and reliability.

Applications

The SMMSZ4689ET1G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation circuits
  • Protection circuits for sensitive electronics
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment
  • Industrial systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The SMMSZ4689ET1G complies with various environmental standards, ensuring that it is a sustainable choice for electronics designers. It is lead-free, RoHS compliant, and is designed for optimal energy efficiency, thereby reducing the carbon footprint of the devices it is used in.

Conclusion

With its precise voltage regulation, high power dissipation, and compact form factor, the SMMSZ4689ET1G from ON Semiconductor represents a reliable and efficient solution for circuit designers looking for a Zener diode that combines performance with environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess