EN
  • EN
  • DE

SMMUN2233LT1G

Part No SMMUN2233LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 0.246W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMUN2233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SMMUN2233LT1GOSDKR, SMMUN2233LT1GOSCT, SMMUN2233LT1GOSTR, SMMUN2233LT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896265-SMMUN2233LT1G
Ultra Librarian 3D Model Ultra Librarian SMMUN2233LT1G CAD Model

Description

ON Semiconductor SMMUN2233LT1G - N-Channel MOSFET

The ON Semiconductor SMMUN2233LT1G is a high-performance N-Channel MOSFET that offers an excellent balance of power efficiency and reliability for a wide range of applications. This compact and versatile component is designed to meet the stringent requirements of modern electronic circuits, providing a cost-effective solution for designers.

Key Features

  • Low Threshold Voltage: The SMMUN2233LT1G boasts a low threshold voltage, which makes it suitable for use in low-voltage applications, ensuring efficient operation even at reduced power levels.
  • High Current Capability: With the ability to handle a continuous drain current, this MOSFET is capable of supporting applications that require high current flow without compromising performance.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of this device minimizes power losses and improves overall efficiency, which is critical for power management in portable and battery-powered devices.
  • Surface Mount Package: The SMMUN2233LT1G comes in a small surface-mount SOT-23 package, making it ideal for space-constrained applications and allowing for high-density PCB layouts.
  • RoHS Compliant: Adhering to environmental standards, this component is RoHS compliant, making it suitable for use in applications that require adherence to environmental regulations.

Applications

The versatility of the SMMUN2233LT1G N-Channel MOSFET makes it well-suited for a broad range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery-Powered Devices
  • Motor Control Systems
  • Switching Regulators
  • Load/Power Switching
  • Portable Electronic Devices

ON Semiconductor's commitment to quality ensures that the SMMUN2233LT1G is a reliable choice for designers looking to enhance the performance of their electronic systems. With its robust construction and proven technology, this N-Channel MOSFET is an excellent choice for a wide array of electronic designs, providing both efficiency and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0702 $50.1930
1,525+ $0.0657 $100.1925
2,365+ $0.0635 $150.1775
3,385+ $0.0591 $200.0535
4,395+ $0.0569 $250.0755
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess