EN
  • EN
  • DE

SMQA1000T1G

Part No SMQA1000T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Mounting Type Surface Mount
Base Product Number SMQA1000
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 741869-SMQA1000T1G
Ultra Librarian 3D Model Ultra Librarian SMQA1000T1G CAD Model

Description

The SMQA1000T1G from ON Semiconductor is a robust automotive-grade voltage suppressor diode, designed to protect sensitive electronics from transient voltage spikes and surges. This component is ideal for safeguarding circuitry in a variety of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Transient Protection: The SMQA1000T1G offers excellent clamping capability, ensuring that transient voltages are suppressed and do not damage the electronic components in the system.
  • Low Leakage: With its low leakage current, this diode helps maintain the efficiency of the overall circuit, reducing power loss and enhancing the performance of the application.
  • Peak Pulse Power: It can handle a peak pulse power of 400 Watts at 10/1000μs waveform, providing reliable protection against high energy transients.
  • Reverse Standoff Voltage: The diode has a reverse standoff voltage of 5V, making it suitable for a range of applications that require a specific operating voltage.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the SMQA1000T1G is AEC-Q101 qualified, ensuring high reliability and performance under harsh conditions.
  • Package: It comes in a compact SOD-123FL package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The SMQA1000T1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automotive electronics such as ECUs, GPS systems, and entertainment systems
  • Protection of I/O interfaces, VCC bus, and other vulnerable circuits
  • Industrial control systems requiring robust voltage suppression
  • Consumer electronics including computers, smartphones, and televisions

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SMQA1000T1G is no exception. It is manufactured to the highest standards, ensuring that it performs consistently across a range of temperatures and conditions. Users can trust this voltage suppressor diode to provide long-term protection for their electronic systems.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess