The SMSZ1600-23T3DSG is a cutting-edge Zener Voltage Regulator Diode, meticulously designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is engineered to provide precise voltage regulation, ensuring stability and reliability in a wide array of electronic applications.
Key Features
- Voltage Range: This regulator diode operates within a nominal Zener voltage range of 16.0 volts, making it suitable for various circuit designs that require consistent voltage regulation.
- Power Dissipation: With a power dissipation of 500 mW, the SMSZ1600-23T3DSG can withstand moderate levels of power without compromising performance, ensuring longevity and durability.
- Package: The device is housed in a small and efficient SOD-323 package, which is ideal for space-constrained applications. Its compact footprint allows for high-density mounting and is well-suited for portable and miniaturized electronic devices.
- Thermal Resistance: It comes with a low thermal resistance, which enhances its ability to dissipate heat effectively, maintaining operational integrity even under thermal stress.
- Tolerance: The Zener voltage tolerance is ±5%, providing a precise voltage regulation necessary for sensitive electronic components.
- Operating Temperature: It is designed to operate within a wide temperature range of -55°C to +150°C, making it versatile for use in various environmental conditions.
Applications
The SMSZ1600-23T3DSG is ideal for a multitude of applications where voltage regulation is critical. It is commonly used in over-voltage protection circuits, voltage reference, and in power management solutions across consumer electronics, telecommunications, and industrial equipment. Its robust design ensures that it is a go-to component for designers seeking reliability and precision.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the SMSZ1600-23T3DSG is no exception. It undergoes rigorous testing and quality assurance processes to meet the stringent requirements of the electronics industry. With ON Semiconductor's reputation for reliability, this Zener Voltage Regulator Diode stands as a testament to the company's dedication to excellence in semiconductor technology.