EN
  • EN
  • DE

SMUN5211T3

Part No SMUN5211T3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 202MW SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 35 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 202mW
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 211853-SMUN5211T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMUN5211T3 CAD Model

Description

ON Semiconductor SMUN5211T3 Bipolar Transistor

The SMUN5211T3 from ON Semiconductor is a high-performance bipolar junction transistor (BJT) that is designed to offer a blend of efficiency and reliability for a range of electronic applications. This versatile transistor is a part of ON Semiconductor's innovative semiconductor product line, which is renowned for its quality and performance standards.

Key Features

  • Device Type: Bipolar Transistor (BJT)
  • Configuration: Single NPN
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 500mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 to 300 at 10mA Vce
  • Transition Frequency (fT): 50MHz
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: SOT-23-3

The SMUN5211T3 is designed for general-purpose amplifier and switching applications. It features a collector-emitter voltage of 50V, which makes it suitable for moderate voltage applications. The device can handle a collector current of up to 500mA, ensuring that it can support a wide range of electronic circuits. The transistor's power dissipation is rated at 625mW, which allows it to maintain stability and performance even under challenging conditions.

With a DC current gain (hFE) range of 100 to 300, the SMUN5211T3 provides consistent amplification across various currents, making it a reliable choice for amplification needs. Its transition frequency of 50MHz indicates that this transistor can be used effectively in high-frequency applications.

The robust operating temperature range of -55°C to +150°C ensures that the SMUN5211T3 can perform reliably in a variety of environmental conditions, making it suitable for industrial and automotive applications. The compact SOT-23-3 package makes it easy to incorporate into space-constrained designs without sacrificing performance.

Overall, the SMUN5211T3 from ON Semiconductor is an excellent choice for designers looking for a general-purpose NPN transistor that offers a good balance of performance, efficiency, and thermal stability.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1756 $50.0460
610+ $0.1645 $100.3450
945+ $0.1589 $150.1605
1,355+ $0.1478 $200.2690
1,760+ $0.1423 $250.4480
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,820 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess