EN
  • EN
  • DE
  • IT

SMUN5330DW1T1G

Part No SMUN5330DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 1kOhms
Resistor - Emitter Base (R2) 1kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 3 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 5mA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 187mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SMUN5330
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1278731-SMUN5330DW1T1G
Ultra Librarian 3D Model Ultra Librarian SMUN5330DW1T1G CAD Model

Description

ON Semiconductor's SMUN5330DW1T1G: A Robust Dual Bias Resistor Transistor

The SMUN5330DW1T1G from ON Semiconductor is an innovative, space-saving solution designed to meet the needs of modern electronic circuitry. This dual bias resistor transistor combines two independent NPN transistors in a single SOT-363 package, making it an ideal choice for applications where board space is at a premium. The integration of bias resistors helps to simplify circuit design, reduce component count, and enhance system reliability.

Each transistor in the SMUN5330DW1T1G is equipped with built-in bias resistors, with one transistor featuring a 4.7kΩ base resistor and a 47kΩ series resistor, while the other transistor has a 10kΩ base resistor and a 10kΩ series resistor. These resistors are precisely engineered to provide stable performance and to facilitate a quick and easy biasing process for the transistors. This configuration allows for direct connection to the base, eliminating the need for external bias components and thereby reducing design time and complexity.

The device boasts impressive electrical characteristics. It operates within a voltage range of 50V and can handle a continuous collector current of up to 100mA, making it suitable for a wide range of applications, including signal processing, amplification, and switching. The high gain bandwidth product ensures that the SMUN5330DW1T1G can effectively handle high-speed signals, which is critical in today's fast-paced electronic environments.

ON Semiconductor's commitment to environmental sustainability is evident in the SMUN5330DW1T1G, as it is a Pb-free, Halogen-free, and RoHS compliant product. This demonstrates the company's dedication to reducing the environmental impact of its products, while still providing high-quality and reliable components for the electronics industry.

In summary, the SMUN5330DW1T1G is a versatile and efficient solution for designers looking to optimize their circuit designs with a reliable, integrated component. Its compact form factor, integrated bias resistors, and robust electrical specifications make it a valuable addition to a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-563
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS 2PNP 50V SOT-563
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2PNP 50V SOT-963
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2NPN 50V 100MA US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA ES6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess