EN
  • EN
  • DE

SN74LS165

Part No SN74LS165
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description LOW POWER SCHOTTKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254883-SN74LS165
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS165 CAD Model

Description

SN74LS165 Parallel-Load 8-Bit Shift Registers

The SN74LS165 from ON Semiconductor is a high-performance, parallel-load, 8-bit shift register designed for use in systems that require high-speed data transfer and manipulation. This integrated circuit is part of the 74LS logic family, known for its low power consumption and high-speed operation, making it suitable for a wide variety of digital applications.

Key Features

  • Parallel-Load Capability: The SN74LS165 allows for the parallel loading of data into its eight flip-flops, which can then be shifted out serially, offering flexibility in data handling.
  • Synchronous Operation: The device operates synchronously, with both the parallel loading and serial shifting being controlled by separate clock inputs, ensuring precise timing and data integrity.
  • Direct Overriding Clear: A direct clear function is provided, which enables the user to reset the entire register, ensuring that the device can be quickly initialized as required.
  • Wide Operating Voltage: It operates over a wide voltage range, typically from 4.75V to 5.25V, providing compatibility with standard TTL power supply levels.
  • High-Speed Performance: The SN74LS165 is designed for high-speed operation, with typical shift frequencies reaching up to the megahertz range.

Applications

The versatility of the SN74LS165 makes it ideal for a variety of digital applications, including:

  • Serial-to-parallel data conversion
  • Data acquisition systems
  • Instrumentation and control systems
  • Interface circuits
  • Microprocessor input/output expansion

Product Specifications

The SN74LS165 features a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into a wide range of electronic circuits. Its low power Schottky technology contributes to the device's high-speed performance while maintaining low power consumption.

ON Semiconductor's dedication to quality ensures that the SN74LS165 meets the stringent requirements of the electronics industry, with the device being thoroughly tested for operational reliability. For designers and engineers looking for a reliable and efficient way to manage digital data, the SN74LS165 represents a robust and versatile solution.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess