EN
  • EN
  • DE

SN74LS165MR1

Part No SN74LS165MR1
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS165
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896658-SN74LS165MR1
Ultra Librarian 3D Model Ultra Librarian SN74LS165MR1 CAD Model

Description

SN74LS165MR1 Parallel-Load 8-Bit Shift Register

The SN74LS165MR1 is a high-performance, parallel-load 8-bit shift register designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which offers a balance between speed and power consumption, making it suitable for a wide range of applications in digital systems.

With its parallel-load capability, the SN74LS165MR1 allows for the simultaneous loading of data bits directly into the register in parallel format. The data is then serially shifted out of the register under the control of a clock input, making it an ideal choice for interfacing with microprocessors or microcontrollers where parallel-to-serial data conversion is required.

The device features a clear function, which resets the internal register to the low state when applied, ensuring that the shift register starts from a known state. Additionally, the SN74LS165MR1 is equipped with two serial outputs, one for standard operation and another that provides the complementary output, allowing for increased flexibility in interfacing with subsequent logic circuits.

The SN74LS165MR1 operates over a broad voltage range and has a clock input that is compatible with standard TTL logic levels. This makes the device easily integrable with existing digital systems without the need for additional level-shifting hardware. The shift register is available in a compact surface-mount package, which is ideal for space-constrained applications.

Key features of the SN74LS165MR1 include:

  • 8-bit serial or parallel input/output
  • Shift register with direct clear
  • Wide operating voltage range
  • Low power consumption
  • Complementary outputs
  • High-speed performance
  • Compatible with TTL logic levels
  • Surface-mount packaging for space-saving installation

Whether used in data acquisition systems, digital signal processing, or general-purpose digital logic environments, the SN74LS165MR1 from ON Semiconductor is a versatile and reliable choice for designers looking to implement efficient parallel-to-serial data conversion in their projects.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3872 $62.4240
105+ $1.1388 $119.5740
160+ $1.1030 $176.4800
220+ $1.0672 $234.7840
280+ $1.0314 $288.7920
375+ $0.9252 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess