EN
  • EN
  • DE

ADS1606IPAPTG4

Part No ADS1606IPAPTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 5M/10M 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Sampling Rate 5M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 768087-ADS1606IPAPTG4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1606
Introduction Date January 01, 2005
ECCN 3A991.c.4
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1606IPAPTG4 CAD Model

Description

Product Overview: ADS1606IPAPTG4

The ADS1606IPAPTG4 is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is part of the ADS1606 family and comes in a HTQFP-64 package, offering a blend of speed, accuracy, and power efficiency, making it suitable for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • Resolution: The ADS1606IPAPTG4 boasts a 16-bit resolution, providing high precision in digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate of up to 5 MSPS (mega samples per second), this ADC is capable of converting analog signals to digital data quickly, which is essential for capturing high-speed signals or for applications that require real-time processing.
  • Input Range: The device supports a wide input range, offering flexibility in interfacing with various sensors and input signals.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS1606IPAPTG4 maintains a balance between high-speed operation and low power consumption.
  • Interface: It features a parallel interface for easy connection to microcontrollers, digital signal processors (DSPs), or FPGAs, facilitating efficient data transfer.
  • Package: The HTQFP-64 package ensures a compact footprint, making it suitable for space-constrained applications.

Applications

The ADS1606IPAPTG4 is versatile and can be integrated into a variety of systems. Some of the typical applications include:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Professional Audio Equipment
  • Instrumentation and Control Systems
  • Industrial Process Control

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1606IPAPTG4 is built to meet high standards, ensuring stable performance over its operational lifetime. Whether used in critical medical equipment or in harsh industrial environments, this ADC is designed to deliver consistent and reliable results.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess