Product Overview: PIC16LC72A-04I/SS
The PIC16LC72A-04I/SS is a robust 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16 family, which is renowned for its ease of use, flexibility, and cost-effectiveness, making it an ideal choice for a wide range of applications in industries such as automotive, consumer electronics, aerospace, and more.
Key Features
- CPU: The device features a high-performance RISC CPU, which ensures efficient processing with a maximum speed of 4 MHz.
- Memory: It comes with 3.5 KB of on-board program memory and 128 bytes of RAM, providing ample space for application code and data storage.
- I/O Ports: The microcontroller offers 22 I/O pins, allowing for versatile connectivity options with peripherals and other devices.
- Timers: Includes two timers—Timer0 (8-bit) and Timer1 (16-bit)—which can be used for timing and counting applications.
- Analog-to-Digital Converter: Equipped with an 8-channel, 8-bit A/D converter, enabling the microcontroller to interface with analog sensors and devices.
- Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power transitions.
- Watchdog Timer: An on-chip watchdog timer helps in maintaining system integrity and preventing software lock-up.
Package and Temperature Range
The PIC16LC72A-04I/SS is packaged in a 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, assuring performance in harsh environments.
Applications
With its versatile feature set, the PIC16LC72A-04I/SS is ideal for applications such as automation control systems, smart sensors, automotive subsystems, consumer electronics, and portable devices. Its robust design and comprehensive feature set enable designers to create sophisticated systems with minimal external components.