EN
  • EN
  • DE

SN74LS74AM

Part No SN74LS74AM
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D-TYPE POS-EDGE / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,959 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896696-SN74LS74AM
Ultra Librarian 3D Model Ultra Librarian SN74LS74AM CAD Model

Description

SN74LS74AM Dual D-Type Positive Edge-Triggered Flip-Flop

The SN74LS74AM from ON Semiconductor is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed to operate as a versatile memory storage element. It is a fundamental component used in various digital systems, including counters, registers, and control circuits. The device is part of the low-power Schottky (LS) family, which is well-known for its balance between speed and power consumption, making it suitable for a wide range of applications.

This flip-flop features two independent D-type flip-flops, each with its own set of inputs and outputs. The inputs include a direct clear (CLR\), a direct set (SET\), a clock (CLK), and a data input (D). The outputs are the Q and Q\ (complementary) terminals. The backslash (\) notation indicates active-low signals, meaning that the flip-flop will respond to a low logic level on these inputs.

The SN74LS74AM is designed to trigger on the rising edge of the clock signal, ensuring precise timing for the data captured at the D input. Once the clock signal transitions from low to high, the value present at the D input is stored and reflected at the Q output. The SET\ and CLR\ inputs can be used to override the clock and immediately set or clear the flip-flop, which is useful for initialization or reset purposes.

This device is fabricated with ON Semiconductor's advanced technology, which provides the reliability and performance required for modern electronic systems. It is available in a variety of package types, including SOIC and PDIP, allowing for flexible integration into PCB designs. The SN74LS74AM operates over a wide supply voltage range, typically from 4.75V to 5.25V, and features a typical power dissipation of only 20mW per flip-flop, making it an energy-efficient choice for battery-powered devices.

With its robust design and versatile functionality, the SN74LS74AM is an essential component for designers who require reliable and efficient flip-flops for their digital applications. Whether you're building complex computing systems or simple timing circuits, the SN74LS74AM from ON Semiconductor is a reliable choice that delivers consistent performance and quality.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3017 $58.5765
110+ $1.0684 $117.5240
170+ $1.0349 $175.9330
235+ $1.0014 $235.3290
300+ $0.9679 $290.3700
400+ $0.8686 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess