EN
  • EN
  • DE

SNUP2114UCMR6T1G

Part No SNUP2114UCMR6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 211975-SNUP2114UCMR6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNUP2114UCMR6T1G CAD Model

Description

The SNUP2114UCMR6T1G is a cutting-edge electronic component manufactured by ON Semiconductor, a leading supplier in the semiconductor industry known for its high-quality products and innovative solutions. This particular component is designed to meet the stringent requirements of modern electronic applications, providing both reliability and performance.

Key Features

  • High Efficiency: The SNUP2114UCMR6T1G is designed for optimal power efficiency, which is crucial for battery-powered devices and helps reduce overall energy consumption.
  • Durability: Built with robust materials, this component is designed to withstand a wide range of operating conditions, ensuring a long service life and consistent performance.
  • Compact Size: Its small footprint makes it an excellent choice for space-constrained applications, allowing designers to minimize PCB size without compromising on functionality.
  • High-Speed Operation: This component supports high-speed switching, making it suitable for high-frequency applications, such as RF circuits and fast digital interfaces.

Applications

The versatility of the SNUP2114UCMR6T1G makes it suitable for a broad range of applications. It is commonly used in:

  • Power management circuits
  • Portable and wearable technology
  • Telecommunications equipment
  • Computing devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that adhere to industry standards. The SNUP2114UCMR6T1G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the company's strict criteria for reliability and performance.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the SNUP2114UCMR6T1G complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), providing an eco-friendly solution for electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5757 $51.8130
215+ $0.4724 $101.5660
330+ $0.4576 $151.0080
455+ $0.4428 $201.4740
585+ $0.4281 $250.4385
785+ $0.3838 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess