The SR2835SKG is a high-performance, robust N-Channel MOSFET produced by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This advanced power MOSFET is designed to meet a wide range of applications, demanding high efficiency and reliability.
Key Features
- Low On-Resistance: The SR2835SKG offers an extremely low on-resistance, which is a critical attribute for reducing power loss and improving overall efficiency in electronic circuits.
- High Switching Speed: This MOSFET is engineered for fast switching, making it ideal for high-frequency applications. This feature ensures minimal switching losses and better performance in power conversion systems.
- High Current Capability: With its robust design, the SR2835SKG can handle high current loads, which is essential for applications requiring a high power density.
- Thermal Management: The device is encapsulated in a TO-220 package, which is well-known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
Applications
The versatility of the SR2835SKG MOSFET makes it suitable for a broad range of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Drives
- Automotive Applications
- LED Lighting Solutions
- Switch Mode Power Supplies (SMPS)
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
100A |
| Power Dissipation (PD) |
200W |
| Operating Temperature Range |
-55°C to +175°C |
The SR2835SKG from ON Semiconductor is not just another MOSFET; it is a testament to the company's commitment to providing high-quality, durable, and efficient solutions for the ever-evolving electronics industry. Its superior performance, combined with ON Semiconductor's support and reliability, makes it an excellent choice for designers looking to enhance their power management systems.