EN
  • EN
  • DE

SRVUD620CTT4G

Part No SRVUD620CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE PWR RECT 200V 6A DPAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SRVUD620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897579-SRVUD620CTT4G
Ultra Librarian 3D Model Ultra Librarian SRVUD620CTT4G CAD Model

Description

ON Semiconductor SRVUD620CTT4G - Robust Ultra-Fast Recovery Rectifier Diode

The SRVUD620CTT4G from ON Semiconductor is a state-of-the-art ultra-fast recovery rectifier diode designed for high-efficiency power supply applications. This component is engineered to provide exceptional performance in scenarios demanding minimal power loss and high reliability.

The SRVUD620CTT4G features a low forward voltage drop (V<sub>F) and a rapid recovery time, which are critical parameters for reducing power losses in switching applications. Its ultra-fast recovery time makes it an ideal choice for high-frequency operations, ensuring that systems run cooler and more efficiently.

This diode is capable of handling a continuous forward current of 6A, with a peak repetitive reverse voltage (V<sub>RRM) of 200V, making it suitable for a wide range of applications, including power management, converters, free-wheeling diodes, and reverse battery protection.

The SRVUD620CTT4G comes in a compact DPAK (TO-252) package, which is not only space-saving but also provides excellent power density. The package is designed for surface mount technology (SMT), facilitating easier integration into various circuit designs. Its robust design ensures a high level of durability and thermal performance, capable of withstanding harsh operating conditions.

ON Semiconductor has equipped the SRVUD620CTT4G with a planar structure that contributes to its outstanding ruggedness and reliability. Moreover, the diode is characterized by its low leakage current, further enhancing its efficiency in a broad spectrum of applications.

Environmental responsibility is a key consideration for ON Semiconductor, and the SRVUD620CTT4G complies with RoHS directives, making it a lead-free and environmentally friendly choice for manufacturers looking to create green products.

In summary, the SRVUD620CTT4G ultra-fast recovery rectifier diode from ON Semiconductor is a versatile and reliable component that offers superior performance for power conversion and management applications, ensuring both energy savings and high durability in a compact form factor.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8431 $50.5860
145+ $0.6918 $100.3110
225+ $0.6702 $150.7950
310+ $0.6486 $201.0660
400+ $0.6269 $250.7600
535+ $0.5621 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess