EN
  • EN
  • DE

SS54T3G

Part No SS54T3G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 340652-SS54T3G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS54T3G CAD Model

Description

ON Semiconductor SS54T3G Schottky Barrier Rectifier

The ON Semiconductor SS54T3G is a high-performance Schottky Barrier Rectifier that offers a combination of low forward voltage drop and high current capability. This rectifier is designed to meet the stringent requirements of electronic circuits that demand efficient power management and reliability. The SS54T3G is an ideal choice for applications such as power supply, DC-DC converters, and high-frequency inverters.

Key Features

  • High Surge Capability: The SS54T3G is capable of withstanding high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Power Loss: With its low forward voltage drop, this Schottky rectifier minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Current Capacity: It supports a high average rectified forward current of up to 5A, which allows it to handle significant power without overheating.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, ensuring stability and reliability even under elevated temperature conditions.
  • Lead-Free and RoHS Compliant: The SS54T3G adheres to environmental regulations by being completely lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Package and Mounting

The SS54T3G is offered in an SMB package, which is compact and suitable for surface-mount technology (SMT). This package type allows for efficient use of PCB space and is compatible with automated assembly processes, facilitating mass production and reducing manufacturing costs.

Applications

The versatility of the SS54T3G makes it a preferred component in various applications. It is widely used in:

  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in power applications
  • Polarity protection devices
  • Portable devices and battery-powered circuits

In summary, the ON Semiconductor SS54T3G Schottky Barrier Rectifier is a robust and efficient solution for modern electronic circuits requiring high-performance rectification. Its ability to handle high currents, withstand temperature variations, and comply with environmental standards makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess