EN
  • EN
  • DE

SS8050DBU/CBU

Part No SS8050DBU/CBU
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1741+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756846-SS8050DBU/CBU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS8050DBU/CBU CAD Model

Description

ON Semiconductor SS8050DBU/CBU NPN Transistor

The ON Semiconductor SS8050DBU/CBU is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring medium power and high current. This versatile transistor is a perfect choice for designers looking for a reliable component that can handle a continuous collector current of up to 1.5A with low voltage drop and high efficiency.

Key Features

  • High Current Capability: The SS8050DBU/CBU can handle a continuous collector current (Ic) of 1.5A, making it suitable for moderate power applications.
  • Low Voltage Operation: With a collector-emitter voltage (Vceo) of 25V, it operates effectively in low voltage circuits, which is ideal for battery-operated devices.
  • High Power Dissipation: The device can dissipate up to 1W of power, allowing it to handle challenging loads without overheating.
  • High Transition Frequency: The transistor boasts a transition frequency (fT) of 100MHz, which is beneficial for applications that require fast switching and operation at high frequencies.
  • Complementary PNP Type: The SS8050DBU/CBU has a complementary PNP counterpart, the SS8550DBU/CBU, providing flexibility in designing push-pull amplifier configurations and complementary switching circuits.

Typical Applications

The SS8050DBU/CBU is suitable for a broad range of applications, including:

  • Power amplifiers
  • Switching regulators
  • Motor controllers
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing circuits

Package and Quality Assurance

The SS8050DBU/CBU comes in a TO-92 package, which is widely used and easy to solder, making it convenient for prototyping and production. ON Semiconductor ensures the highest quality and reliability of its components, complying with industry-standard quality management systems.

Overall, the SS8050DBU/CBU from ON Semiconductor is a robust and versatile transistor that offers excellent performance for a variety of electronic applications. Its high current capability, low voltage operation, and fast switching speed make it a valuable component for designers looking to enhance their circuits' efficiency and reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Spansion
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0907 $50.3385
1,345+ $0.0744 $100.0680
2,085+ $0.0721 $150.3285
2,870+ $0.0697 $200.0390
3,710+ $0.0674 $250.0540
4,960+ $0.0605 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess