EN
  • EN
  • DE

SS9014CTA

Part No SS9014CTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 1mA, 5V
Maximum Power 450mW
Frequency - Transition 270MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number SS9014
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 756848-SS9014CTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS9014CTA CAD Model

Description

The SS9014CTA is a high-quality NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading figure in the semiconductor industry. This versatile transistor is designed for general-purpose amplifier applications and can be used in a variety of electronic circuits. The SS9014CTA is well-suited for commercial, industrial, and educational applications due to its reliability and performance.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
  • Collector-Emitter Voltage (Vceo): 45V - This high voltage rating enables the transistor to handle a significant voltage across the collector and emitter terminals without breaking down.
  • Collector Current (Ic): 100mA - The SS9014CTA can support a collector current up to 100mA, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): 625mW - With this level of power dissipation, the SS9014CTA can handle a fair amount of power without overheating, provided that proper heat sinking is applied.
  • DC Current Gain (hFE): 60 to 400 - A wide range of current gain values allows for flexible use in different circuit designs, ensuring that the transistor can be optimized for various amplification needs.
  • Package: TO-92 - The TO-92 package is a widely used, through-hole mounting package that is easy to handle and solder, ideal for prototyping and production.

Applications

The SS9014CTA NPN transistor is ideal for a wide range of applications, including:

  • Audio frequency amplifier circuits
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Various hobbyist projects and educational uses

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SS9014CTA is no exception. This transistor is manufactured to stringent standards, ensuring consistent performance and durability across a wide range of operating conditions. Whether used in commercial products or educational kits, the SS9014CTA provides the assurance of a well-engineered, dependable component.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess