EN
  • EN
  • DE

SSESD11B5.0ST5G

Part No SSESD11B5.0ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10VC 2DSN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 2-DSN (0.60x0.30)
Family Name SSESD11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897677-SSESD11B5.0ST5G
Ultra Librarian 3D Model Ultra Librarian SSESD11B5.0ST5G CAD Model

Description

ON Semiconductor's SSESD11B5.0ST5G is a cutting-edge ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This product is an essential component for any design where ESD protection is critical, such as in consumer electronics, computer interfaces, and communication systems.

Key Features

  • ESD Protection: The SSESD11B5.0ST5G offers robust ESD protection, capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, ensuring the safety and longevity of your electronic devices.
  • Low Capacitance: With its ultra-low capacitance, this device is particularly suitable for high-speed data lines, as it minimizes signal attenuation, ensuring data integrity and optimal performance.
  • Small Package Size: The compact SOD-523 package is designed for space-constrained applications, allowing designers to incorporate ESD protection without compromising on the size of the final product.
  • Bi-directional Protection: The bi-directional design of the SSESD11B5.0ST5G allows for protection of one line in both directions, simplifying circuit design and reducing component count.
  • Low Leakage Current: The device features a low leakage current, which is critical for power-sensitive designs, ensuring minimal power loss and improved battery life for portable applications.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive markets and applications.

Applications

The SSESD11B5.0ST5G is ideal for a wide range of applications where ESD protection is a necessity. It is commonly used in:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Smartphone and tablet I/O ports
  • High-speed data lines in communication systems

Why Choose SSESD11B5.0ST5G?

ON Semiconductor's commitment to quality and innovation ensures that the SSESD11B5.0ST5G is a top choice for designers looking to enhance the ESD resilience of their electronic products. The combination of its small form factor, high ESD protection level, and low capacitance makes it an ideal solution for modern, high-performance electronics that require reliable protection without compromising on functionality or design.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess