EN
  • EN
  • DE

SSRD8620CTT4RG

Part No SSRD8620CTT4RG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 200V 6A 2W DPAK / Diode Array 1 Pair Common Anode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Reel - TR
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Surface Mount
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number SSRD8620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-SSRD8620CTT4RGTR
Standard Package 2,500
Win Source Part Number 1325156-SSRD8620CTT4RG
Ultra Librarian 3D Model Ultra Librarian SSRD8620CTT4RG CAD Model

Description

ON Semiconductor SSRD8620CTT4RG Product Overview

The SSRD8620CTT4RG from ON Semiconductor is a cutting-edge, high-performance power device designed to meet the rigorous demands of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The SSRD8620CTT4RG is engineered to provide high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Power Handling: With its robust design, this product is capable of handling significant power levels, making it suitable for a wide range of applications.
  • Low On-Resistance: It features low on-resistance, minimizing voltage drop and power loss, ensuring optimal performance in your circuit.
  • Thermal Management: The device is designed with an emphasis on thermal management, allowing for stable operation even under high load conditions.
  • Compact Form Factor: Its compact size allows for integration into space-constrained applications without sacrificing performance.

Applications

The SSRD8620CTT4RG is ideal for a variety of applications where efficient power management is critical. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management for Consumer Electronics
  • Automotive Electronics
  • Industrial Systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SSRD8620CTT4RG is manufactured in state-of-the-art facilities, ensuring that each device meets ON Semiconductor's rigorous specifications for performance and durability.

Environmentally Friendly

In addition to its performance features, the SSRD8620CTT4RG is designed with environmental responsibility in mind. ON Semiconductor is dedicated to producing energy-efficient products that contribute to reducing the global environmental impact.

Whether you're designing power systems for consumer electronics, industrial machinery, or automotive applications, the SSRD8620CTT4RG from ON Semiconductor is a reliable choice that will help you achieve your design goals with its exceptional performance and efficiency.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4506 $58.5780
315+ $0.3698 $116.4870
485+ $0.3582 $173.7270
670+ $0.3467 $232.2890
865+ $0.3351 $289.8615
1,155+ $0.3005 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess