EN
  • EN
  • DE

SSV1BC847BDW1T1

Part No SSV1BC847BDW1T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SS SC88 GP XSTR DUAL SPCL / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SSV1B
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1096399-SSV1BC847BDW1T1
Ultra Librarian 3D Model Ultra Librarian SSV1BC847BDW1T1 CAD Model

Description

ON Semiconductor SSV1BC847BDW1T1 - High-Performance Dual NPN Transistor

The SSV1BC847BDW1T1 from ON Semiconductor is a state-of-the-art dual NPN bipolar transistor designed to deliver high-performance switching and amplification solutions for a wide range of electronic applications. This component is part of the BiCOM-3 series and is known for its high current gain bandwidth product and low collector-emitter saturation voltage, making it ideal for high-speed switching operations.

Encased in a compact SOT-363 package, the SSV1BC847BDW1T1 is optimized for space-constrained applications, providing designers with a flexible and efficient solution for their circuit designs. With its integrated dual transistor configuration, it allows for a reduction in board space and simplifies the overall design process by minimizing the number of components required on the PCB.

Key Features:

  • Configuration: Dual NPN transistors integrated into one package, allowing for efficient use of PCB space and simplified circuit design.
  • Current Gain Bandwidth Product (fT): High value, enabling the device to operate efficiently at high frequencies, which is crucial for applications such as signal amplification and processing.
  • Collector-Emitter Saturation Voltage (Vce(sat)): Low, ensuring minimal voltage drop across the transistor when in the on-state, leading to reduced power dissipation and improved energy efficiency.
  • Package: SOT-363, a surface-mount package that is ideal for automated assembly processes and provides excellent thermal performance.

Applications:

The SSV1BC847BDW1T1 is versatile and can be utilized in various applications that require high-speed switching and amplification. These include, but are not limited to:

  • Signal processing circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • DC-DC converters

ON Semiconductor's commitment to quality and performance is evident in the SSV1BC847BDW1T1, making it a reliable choice for electronic designers and manufacturers looking for a dual NPN transistor that combines efficiency, compactness, and high-speed operation.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess