EN
  • EN
  • DE

STD20P07LT4G

Part No STD20P07LT4G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case TO252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 727283-STD20P07LT4G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD20P07LT4G CAD Model

Description

The STD20P07LT4G is a high-performance, P-channel Trench MOSFET designed by ON Semiconductor, a company renowned for its innovative and energy-efficient semiconductor solutions. This MOSFET is specifically engineered to deliver efficient power management and switching with a low on-state resistance, making it an ideal choice for a wide range of applications.

This device features a drain-source voltage (V<sub>DS) of -70V and a continuous drain current (I<sub>D) of -20A, which allows for robust performance in various circuit configurations. The low threshold voltage (V<sub>GS(th)) ensures that the device can be driven at lower gate voltages, enhancing its efficiency in low-power applications.

The STD20P07LT4G comes in a compact DPAK surface-mount package, which is not only space-saving but also facilitates better thermal performance and power dissipation. This makes it suitable for compact designs where space is at a premium and thermal management is crucial.

ON Semiconductor has integrated various protection features into the STD20P07LT4G to ensure reliable operation under harsh conditions. These include a robust gate oxide layer to protect against gate voltage spikes and a ruggedized body diode for safe operation during reverse recovery conditions.

The versatility of the STD20P07LT4G allows it to be used in a variety of applications, including power supply circuits, motor control systems, and high-efficiency DC-DC converters. Its high-speed switching capabilities also make it suitable for pulse-width modulation (PWM) applications, where precise control over the power delivery is essential.

In summary, the STD20P07LT4G P-channel MOSFET from ON Semiconductor stands out for its low on-state resistance, high current handling, and thermal efficiency, making it a reliable and effective component for power management solutions in both industrial and consumer electronic products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess