EN
  • EN
  • DE

STD80N02-011

Part No STD80N02-011
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989876-STD80N02-011
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD80N02-011 CAD Model

Description

ON Semiconductor STD80N02-011 Overview

The STD80N02-011 from ON Semiconductor is a robust N-channel MOSFET designed for high-performance power switching applications. This power MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices, engineered to meet the demands of modern electronic circuits requiring high-speed switching, low on-resistance, and minimal power loss.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
  • High Switching Speed: It offers high-speed switching capabilities, making it suitable for applications where fast switching is crucial, such as power supplies and DC-DC converters.
  • High Current Capability: With the ability to handle significant current levels, the STD80N02-011 is well-suited for high-power applications.
  • Thermal Performance: The device is encapsulated in a package that provides excellent thermal performance, ensuring reliability even under high-temperature operating conditions.

Applications

The STD80N02-011 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive Applications
  • Other High-Efficiency Power Switching Designs

Product Specifications

The MOSFET's specifications are engineered to provide reliable and efficient performance:

  • Drain-Source Voltage (VDSS): The maximum voltage it can withstand from drain to source is specified, ensuring it can operate safely within a given voltage range.
  • Continuous Drain Current (ID): Indicates the maximum current the device can conduct continuously without degradation.
  • Pulsed Drain Current (IDM): Reflects the maximum current it can handle in a pulsed mode, which is critical for applications with transient loads.
  • Gate Threshold Voltage (VGS(th)): The voltage level at which the MOSFET begins to turn on, important for understanding how the device will behave in a circuit.

The STD80N02-011 MOSFET from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems across a wide range of applications.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess