EN
  • EN
  • DE

VK03CPT/1

Part No VK03CPT/1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Transistor Mos VK03CPT/IPAK/VK03CPT/1 SGS THOMSON IPAK/TO251
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982426-VK03CPT/1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VK03CPT/1 CAD Model

Description

Introducing the VK03CPT/1 - A Robust Capacitive Touch Sensor from STMicroelectronics

The VK03CPT/1 is a state-of-the-art capacitive touch sensor module designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This innovative product offers a versatile touch sensing solution that is perfect for a wide range of applications, from consumer electronics to industrial control panels.

Key Features

  • High Sensitivity: The VK03CPT/1 boasts a high level of sensitivity, ensuring accurate and responsive touch detection even with a light touch or through a protective overlay.
  • Robust Design: Engineered to withstand harsh environments, the VK03CPT/1 is not only durable but also resistant to electromagnetic interference and other external noise, maintaining reliable performance in challenging conditions.
  • Customizable Interface: It offers a flexible interface that can be easily integrated with a variety of microcontrollers, providing designers with the freedom to tailor the touch sensor to their specific application requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the VK03CPT/1 is ideal for battery-operated devices, as it helps to extend battery life by minimizing power usage.
  • Advanced Calibration: The module includes built-in calibration features that allow for fine-tuning of touch sensitivity and responsiveness, ensuring optimal performance across different operating conditions and overlay materials.

Applications

The VK03CPT/1 is versatile enough to be used in a diverse array of products, including but not limited to:

  • Smart home devices
  • Interactive kiosks
  • Portable consumer electronics
  • Automotive interfaces
  • Industrial control systems

Why Choose VK03CPT/1?

STMicroelectronics' VK03CPT/1 is not just a component; it's a reliable touch sensing solution that brings together performance, durability, and ease of integration. Whether you are developing a new product or upgrading an existing one, the VK03CPT/1 provides the touch interface you need to create an intuitive and user-friendly experience.

With its advanced features and robust design, the VK03CPT/1 from STMicroelectronics is an excellent choice for anyone looking to incorporate capacitive touch technology into their next project.

You May Also Be Interested in

Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess