The ON Semiconductor STF1110-H is a state-of-the-art power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This advanced semiconductor device is part of ON Semiconductor's portfolio of power management solutions, catering to the demanding needs of modern electronic systems.
Key Features
- Low On-Resistance: The STF1110-H features an incredibly low on-resistance, which significantly reduces power loss during operation, enhancing overall system efficiency.
- High Current Capability: Engineered to handle high current loads, this MOSFET can support applications requiring robust power handling without compromising performance.
- Fast Switching Speed: With its fast switching capabilities, the STF1110-H is ideal for high-frequency power switching applications, ensuring minimal switching losses.
- Thermal Performance: The device is designed with excellent thermal characteristics, ensuring stable performance even under high temperature operating conditions.
- Robustness: Built to be rugged, the STF1110-H can withstand harsh environments and is resistant to voltage spikes, making it suitable for industrial and automotive applications.
Applications
The versatility of the STF1110-H allows it to be used in a broad array of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive electronics
- Switching regulators
- LED lighting systems
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
110 A
Power Dissipation (P<sub>D)
125 W
Operating Temperature Range
-55°C to +175°C
The STF1110-H from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high current capacity, and fast switching speed make it a compelling choice for a wide variety of high-performance applications.