EN
  • EN
  • DE

STK404-070NGEVB

Part No STK404-070NGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD STK404-070NG / Audio Power Amplifier Ic Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 60W x 1 @ 6 Ohm
Operating Supply Voltage ±30V
Board Type Fully Populated
Utilized IC / Part STK404-070N-E
Supplied Contents Board(s)
Win Source Part Number 795642-STK404-070NGEVB
Popularity Medium
Supply and Demand Status Balance
Family Name STK404-000N
Introduction Date June 13, 2013
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STK404-070NGEVB CAD Model

Description

The STK404-070NGEVB from ON Semiconductor is a high-quality audio power amplifier hybrid IC designed for robust performance in consumer electronics. This product is part of ON Semiconductor's STK series, which is renowned for its reliability and efficiency in audio amplification applications. The STK404-070NGEVB offers an optimal solution for high-fidelity audio systems, including home theater systems, high-end audio equipment, and professional audio applications.

Key Features

  • Integrated Functions: The STK404-070NGEVB integrates multiple functions into a single package, reducing the need for external components and simplifying the design process for audio system developers.
  • High Output Power: With its capability to deliver up to 70 watts of output power, this amplifier can drive a wide range of speakers, ensuring clear and powerful sound reproduction.
  • Low Distortion: The device is engineered to provide low total harmonic distortion (THD), which translates to cleaner and more accurate audio output.
  • Thermal Protection: The built-in thermal protection circuit helps prevent damage to the amplifier and connected speakers in case of overheating, enhancing the longevity of the product.
  • Multiple Output Configurations: The STK404-070NGEVB supports various output configurations, allowing for flexibility in designing audio systems to meet specific requirements.

Applications

The versatility of the STK404-070NGEVB makes it suitable for a broad range of audio applications. It is an excellent choice for:

  • Home theater receivers
  • High-fidelity audio components
  • Professional audio equipment
  • Public address systems
  • Active speaker systems

Technical Specifications

The STK404-070NGEVB operates within a specified power supply voltage range and is designed to interface seamlessly with other components in an audio system. Its technical specifications are tailored to meet the demands of modern audio applications, ensuring reliability and high performance.

Conclusion

Overall, the STK404-070NGEVB from ON Semiconductor stands out as a top-tier audio amplifier solution, offering a combination of power, precision, and protection. Whether it's for a DIY project or a professional audio setup, this integrated circuit is engineered to deliver exceptional sound quality and reliable operation.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess