EN
  • EN
  • DE

STK672-050-E

Part No STK672-050-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER UNIPOLAR 22SIP / Unipolar Motor Driver Power MOSFET Parallel 22-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 3A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 45V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case 22-SIP
Supplier Device Package 22-SIP
Base Product Number STK672
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 678572-STK672-050-E
Ultra Librarian 3D Model Ultra Librarian STK672-050-E CAD Model

Description

ON Semiconductor STK672-050-E Stepper Motor Driver

The STK672-050-E from ON Semiconductor is a highly-integrated, unipolar stepper motor driver module designed to deliver high-performance and reliability for a wide range of motor driving applications. It is part of ON Semiconductor's STK600 series, which are known for their efficient power usage and compact design.

This driver module is capable of driving a two-phase stepper motor in full-step, half-step, quarter-step, and eighth-step modes, allowing for precise motor control and smoother motion profiles. The STK672-050-E operates with a supply voltage range from 10V to 35V, and it can deliver an output current of up to 1.5A per phase, making it suitable for a variety of stepper motors used in different applications.

The device includes built-in features such as thermal shutdown (TSD), overcurrent protection (OCP), and undervoltage lockout (UVLO), ensuring the protection of both the driver and the motor under adverse conditions. Its high efficiency is achieved through a low on-resistance (Ron) of the output stage, which reduces power dissipation and increases reliability.

The STK672-050-E comes in a compact 19-pin SIP (Single Inline Package), which simplifies the PCB design process and saves space in end applications. This package is also beneficial for heat dissipation, which is critical in maintaining optimal performance and extending the lifespan of the driver.

Applications for the STK672-050-E are diverse and include but are not limited to office automation machines, factory automation equipment, surveillance systems, and other precision control systems where stepper motors are used. This driver module is an excellent choice for designers looking for a reliable and efficient solution to drive stepper motors in their projects.

Overall, the ON Semiconductor STK672-050-E stepper motor driver is a versatile and robust component that offers precise motor control, high efficiency, and a small form factor, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Sanken
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess