EN
  • EN
  • DE
  • IT

STK672-110-SL-E

Part No STK672-110-SL-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Thick-Film Hybrid IC 2-phase Stepping Motor Driver | IC MOTOR DRIVER UNIPOLAR 12SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.1A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 42V
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package 12-SIP Formed Leads
Supplier Device Package 12-SIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261263-STK672-110-SL-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK672-110-SL-E CAD Model

Description

ON Semiconductor STK672-110-SL-E Stepper Motor Driver

The STK672-110-SL-E from ON Semiconductor is a unipolar 2-phase stepper motor driver that integrates power MOSFETs and microstepping controller logic into a compact package. Designed to drive a bipolar stepper motor in microstepping mode, this high-performance driver is capable of low-vibration and low-noise motor operation, making it ideal for a wide range of precision motion control applications.

Key Features:

  • Integrated Controller and Driver: The device combines a controller and driver, reducing the number of external components required and simplifying the design process.
  • Microstepping Support: It supports various microstepping modes, allowing for smoother and more precise motor movements.
  • High Voltage and Current Rating: With an operating voltage range from 10V to 44V and an output current of up to 1.5A, this driver can handle a broad spectrum of stepper motors.
  • Thermal Shutdown Feature: The built-in thermal shutdown function protects the IC from overheating, enhancing reliability and longevity.
  • Compact Package: The STK672-110-SL-E comes in a compact, lead-free package, making it suitable for space-constrained applications.

Applications:

  • Office Automation Machines
  • Factory Automation and Robotics
  • 3D Printers
  • CNC Machines
  • Medical Equipment

The STK672-110-SL-E is an excellent choice for designers looking for a reliable, high-performance stepper motor driver that simplifies circuit design and reduces time-to-market. Whether it's for precise positioning in industrial automation or smooth operation in office equipment, this driver IC from ON Semiconductor provides a versatile and efficient solution.

For detailed technical specifications, application notes, and support documentation, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
STMicroelectronics
IC MOTOR DRVR 12V-52V 24POWERDIP
Lowest to $8.6012
STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $9.3619
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess