EN
  • EN
  • DE

STK672-340-E

Part No STK672-340-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR SIP12 / 2-Phase Stepper Motor Driver 5V/NV/AV 12-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 2.7A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 10 V ~ 42 V
Operating Temperature Range 0°C ~ 105°C (TC)
Mounting Style Through Hole
Package 12-SIP, Formed Leads
Manufacturer Package 12-SIP
Win Source Part Number 795678-STK672-340-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK672-340
Introduction Date July 22, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK672-340-E CAD Model

Description

The STK672-340-E from ON Semiconductor is a unipolar 2-phase stepper motor driver hybrid IC, which incorporates a micro-stepping controller and power MOSFETs in a single package. This high-performance device is designed to deliver smooth and precise motor control in a wide range of applications, including office automation machines, factory automation systems, and home appliances.

Key Features:

  • Integrated Micro-Stepping Controller: The IC includes an advanced micro-stepping controller that enables the motor to move in very small increments, allowing for fine position control.
  • High Voltage and Current Rating: With an operating voltage range of 10V to 42V and an output current rating of up to 3A, the STK672-340-E can drive a broad spectrum of stepper motors.
  • Low Heat Generation: The power MOSFETs are designed to minimize heat generation, which reduces the need for additional heat sinking and increases system reliability.
  • Multiple Step Resolutions: The device supports full-step, half-step, quarter-step, and 1/8-step modes, providing flexibility in motor speed and torque management.
  • Built-in Protection Features: The IC includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure safe operation under various conditions.
  • Compact Package: The hybrid IC is packaged in a compact format, which saves space on the PCB and simplifies the design process.

Applications:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Surveillance Systems
  • Office Equipment (e.g., Printers, Scanners)

The STK672-340-E is an ideal choice for designers looking for a robust, efficient, and easy-to-use stepper motor driver solution. Its comprehensive feature set and protection mechanisms ensure that it can deliver the performance required for precise motion control tasks, while also being durable and reliable in long-term operation.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8404 $61.8828
16+ $7.2534 $116.0544
25+ $7.0270 $175.6750
34+ $6.8006 $231.2204
44+ $6.5743 $289.2692
59+ $5.8940 $347.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess